Molex Conn, Rj11, Jack, 1Port, 4P4C, Cat3; Modular Connector Type Molex 85510-5117

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Conn, Rj11, Jack, 1Port, 4P4C, Cat3; Modular Connector Type Molex - 55X4698 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj11, Jack, 1Port, 4P4C, Cat3; Modular Connector Type Molex
55X4698
Conn, Rj11, Jack, 1Port, 4P4C, Cat3; Modular Connector Type Molex 55X4698
CONN, RJ11, JACK, 1PORT, 4P4C, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

CONN, RJ11, JACK, 1PORT, 4P4C, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Connector, Rj11, Jack, 1Port, 4P4C, Cat3; Modular Connector Type Molex - 54X7393 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj11, Jack, 1Port, 4P4C, Cat3; Modular Connector Type Molex
54X7393
Connector, Rj11, Jack, 1Port, 4P4C, Cat3; Modular Connector Type Molex 54X7393
CONNECTOR, RJ11, JACK, 1PORT, 4P4C, CAT3; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

CONNECTOR, RJ11, JACK, 1PORT, 4P4C, CAT3; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Topent 4/4 Smt Jk W/tabs Lcp P&p Rohs Compliant Molex - 78AC2761 - Newark, An Avnet Company
Chicago, IL, United States
Topent 4/4 Smt Jk W/tabs Lcp P&p Rohs Compliant Molex
78AC2761
Topent 4/4 Smt Jk W/tabs Lcp P&p Rohs Compliant Molex 78AC2761
TOPENT 4/4 SMT JK W/TABS LCP P&P ROHS COMPLIANT: YES

TOPENT 4/4 SMT JK W/TABS LCP P&P ROHS COMPLIANT: YES

Supplier's Site
Modular Connectors / Ethernet Connectors - 85510-5117 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
85510-5117
Modular Connectors / Ethernet Connectors 85510-5117
Modular Connectors / Ethernet Connectors TOPENT 4/4 SMT JK W/TABS LCP P&P

Modular Connectors / Ethernet Connectors TOPENT 4/4 SMT JK W/TABS LCP P&P

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 85510-5117 55X4698 78AC2761 85510-5117
Product Name Conn, Rj11, Jack, 1Port, 4P4C, Cat3; Modular Connector Type Molex Topent 4/4 Smt Jk W/tabs Lcp P&p Rohs Compliant Molex Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Surface Mount PCB Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-103-840-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details