Molex Ethernet Connectors 85510-5019

Description
Molex 85510-5019 RJ11 Connector
Request a Quote Datasheet
Description
Molex 85510-5019 RJ11 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connectors - 8967493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8967493
Ethernet Connectors 8967493
Molex 85510-5019 RJ11 Connector

Molex 85510-5019 RJ11 Connector

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
366-85510-5019
SMD Electronic Connector 366-85510-5019
RJ11 Connector, 6 Pos, 1.27mm Pitch, SMD, 1 Port, Cat 3 Product overview: 85510-5019 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-85510-5019 can be used for catalog matching and distributor lookup.

RJ11 Connector, 6 Pos, 1.27mm Pitch, SMD, 1 Port, Cat 3 Product overview: 85510-5019 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-85510-5019 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular Connectors - 85510-5019 - 908556-85510-5019 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 85510-5019
908556-85510-5019
Modular Connectors - 85510-5019 908556-85510-5019
Manufacturer: Molex, LLC Win Source Part Number: 908556-85510-5019 Series: * Package: Reel - TR Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 908556-85510-5019
Series: *
Package: Reel - TR
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Jack, Rj11, Vertical, 6/6; Modular Connector Type Molex - 64T4891 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Rj11, Vertical, 6/6; Modular Connector Type Molex
64T4891
Jack, Rj11, Vertical, 6/6; Modular Connector Type Molex 64T4891
JACK, RJ11, VERTICAL, 6/6; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Connector RoHS Compliant: Yes

JACK, RJ11, VERTICAL, 6/6; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet
Top Entry 6/6 Smt Jk W/tabs Lcp Rohs Compliant Molex - 80AH1116 - Newark, An Avnet Company
Chicago, IL, United States
Top Entry 6/6 Smt Jk W/tabs Lcp Rohs Compliant Molex
80AH1116
Top Entry 6/6 Smt Jk W/tabs Lcp Rohs Compliant Molex 80AH1116
TOP ENTRY 6/6 SMT JK W/TABS LCP ROHS COMPLIANT: YES

TOP ENTRY 6/6 SMT JK W/TABS LCP ROHS COMPLIANT: YES

Supplier's Site
Top Entry 6/6 Smt Jk W/tabs Lcp Molex - 57R1649 - Newark, An Avnet Company
Chicago, IL, United States
Top Entry 6/6 Smt Jk W/tabs Lcp Molex
57R1649
Top Entry 6/6 Smt Jk W/tabs Lcp Molex 57R1649
TOP ENTRY 6/6 SMT JK W/TABS LCP

TOP ENTRY 6/6 SMT JK W/TABS LCP

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 85510-5019 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
85510-5019
Modular Connectors / Ethernet Connectors 85510-5019
Modular Connectors / Ethernet Connectors VERT MOD JACK SMT 6/6 SOLDER TABS

Modular Connectors / Ethernet Connectors VERT MOD JACK SMT 6/6 SOLDER TABS

Buy Now Datasheet
Connectors - 85510-5019 - ODG (Origin Data Global)
Shenzhen, China
Connectors
85510-5019
Connectors 85510-5019
Modular Connectors / Ethernet Connectors VERT MOD JACK SMT 6/6 SOLDER TABS

Modular Connectors / Ethernet Connectors VERT MOD JACK SMT 6/6 SOLDER TABS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8967493 366-85510-5019 85510-5019 908556-85510-5019 64T4891 80AH1116 85510-5019 85510-5019
Product Name Ethernet Connectors SMD Electronic Connector Modular Connectors - 85510-5019 Jack, Rj11, Vertical, 6/6; Modular Connector Type Molex Top Entry 6/6 Smt Jk W/tabs Lcp Rohs Compliant Molex Modular Connectors / Ethernet Connectors Connectors
Category Modular Connector and RJ Connector
Connector Type RJ-11 Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Mounting Pcb mount Surface Mount
Unlock Full Specs
to access all available technical data