Molex Modular Connectors / Ethernet Connectors 85510-5017

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular Connectors / Ethernet Connectors - 85510-5017 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
85510-5017
Modular Connectors / Ethernet Connectors 85510-5017
Modular Connectors / Ethernet Connectors MDJCK 4/4 VT SMT

Modular Connectors / Ethernet Connectors MDJCK 4/4 VT SMT

Buy Now Datasheet
Modular Conn, Jack, 4P4C, 1Port, Smt; Modular Connector Type Molex - 02AH7411 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, Jack, 4P4C, 1Port, Smt; Modular Connector Type Molex
02AH7411
Modular Conn, Jack, 4P4C, 1Port, Smt; Modular Connector Type Molex 02AH7411
MODULAR CONN, JACK, 4P4C, 1PORT, SMT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

MODULAR CONN, JACK, 4P4C, 1PORT, SMT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Conn, Jack, 4P4C, 1Port, Smt; Modular Connector Type Molex - 03AH4207 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, Jack, 4P4C, 1Port, Smt; Modular Connector Type Molex
03AH4207
Modular Conn, Jack, 4P4C, 1Port, Smt; Modular Connector Type Molex 03AH4207
MODULAR CONN, JACK, 4P4C, 1PORT, SMT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

MODULAR CONN, JACK, 4P4C, 1PORT, SMT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 85510-5017 85510-5017 02AH7411
Product Name Modular Connectors / Ethernet Connectors Modular Conn, Jack, 4P4C, 1Port, Smt; Modular Connector Type Molex
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products