Molex 1.5A 125V Electronic Connector 85508-5001

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
1.5A 125V Electronic Connector
2022-85508-5001
1.5A 125V Electronic Connector 2022-85508-5001
8 Pos Female RJ45 Jack, Shielded, Solder, 1.5A, 125V Product overview: 85508-5001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 125V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-85508-5001 can be used for catalog matching and distributor lookup.

8 Pos Female RJ45 Jack, Shielded, Solder, 1.5A, 125V Product overview: 85508-5001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 125V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-85508-5001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors - 85508-5001 - 1137218-85508-5001 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 85508-5001
1137218-85508-5001
Modular Connectors - 85508-5001 1137218-85508-5001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137218-85508-5001 Number of Positions: 8 Pitch: 2.54 mm Color: Black Connector Type: RJ45 Number of Positions Loaded: 8 Termination: Through Hole Contact Material: Bronze, Gold, Tin Voltage Rating: 125 V Current Rating: 1.5 A Number of Contacts: 8 Gender: Female Length: 16.6 mm Shielding: Shielded Housing Material: Thermoplastic Orientation: Straight Contact Plating: Gold Housing Color: Black Number of Ports: 1 Number of Terminals: 8 Insulation Material: Thermoplastic Height: 16.5 mm Number of Pins: 8 Plating: Tin Width: 16.6 mm Categories: Modular Connectors Country of Origin: RO Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Depth: 16.5 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Flammability Rating: UL94 V-0 Max Current Rating: 1.5 A Max Operating Temperature: 80 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1137218-85508-5001
Number of Positions: 8
Pitch: 2.54 mm
Color: Black
Connector Type: RJ45
Number of Positions Loaded: 8
Termination: Through Hole
Contact Material: Bronze, Gold, Tin
Voltage Rating: 125 V
Current Rating: 1.5 A
Number of Contacts: 8
Gender: Female
Length: 16.6 mm
Shielding: Shielded
Housing Material: Thermoplastic
Orientation: Straight
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Number of Terminals: 8
Insulation Material: Thermoplastic
Height: 16.5 mm
Number of Pins: 8
Plating: Tin
Width: 16.6 mm
Categories: Modular Connectors
Country of Origin: RO
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Depth: 16.5 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Max Current Rating: 1.5 A
Max Operating Temperature: 80 °C

Buy Now
Connectors - 85508-5001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
85508-5001
Connectors 85508-5001
CAT5 MOD.JACK TE TH 8/8 F.SHI LD

CAT5 MOD.JACK TE TH 8/8 F.SHI LD

Buy Now
Ethernet Connectors - 8486708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8486708
Ethernet Connectors 8486708
Molex 85508-5001 RJ45 Connector

Molex 85508-5001 RJ45 Connector

Supplier's Site
Ethernet Connectors - 8486708P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8486708P
Ethernet Connectors 8486708P
Molex 85508-5001 RJ45 Connector

Molex 85508-5001 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1888730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1888730
Ethernet Connectors 1888730
Molex 85508-5001 RJ45 Connector

Molex 85508-5001 RJ45 Connector

Supplier's Site
Modular Connectors / Ethernet Connectors - 85508-5001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
85508-5001
Modular Connectors / Ethernet Connectors 85508-5001
Modular Connectors / Ethernet Connectors VERT 8/8 CAT5 RJ45 STND PRO SHIELDED

Modular Connectors / Ethernet Connectors VERT 8/8 CAT5 RJ45 STND PRO SHIELDED

Buy Now Datasheet
Rj45, Jack, 8, 8, 1; Modular Connector Type Molex - 84M8219 - Newark, An Avnet Company
Chicago, IL, United States
Rj45, Jack, 8, 8, 1; Modular Connector Type Molex
84M8219
Rj45, Jack, 8, 8, 1; Modular Connector Type Molex 84M8219
RJ45, JACK, 8, 8, 1; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount; Shielding:Shielded RoHS Compliant: Yes

RJ45, JACK, 8, 8, 1; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet
Modular, Jack, Tht, Rj45, 8P8C; Modular Connector Type Molex - 11N6381 - Newark, An Avnet Company
Chicago, IL, United States
Modular, Jack, Tht, Rj45, 8P8C; Modular Connector Type Molex
11N6381
Modular, Jack, Tht, Rj45, 8P8C; Modular Connector Type Molex 11N6381
MODULAR, JACK, THT, RJ45, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

MODULAR, JACK, THT, RJ45, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors - 85508-5001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
85508-5001
Connectors 85508-5001
Modular Connectors / Ethernet Connectors VERT 8/8 CAT5 RJ45 STND PRO SHIELDED

Modular Connectors / Ethernet Connectors VERT 8/8 CAT5 RJ45 STND PRO SHIELDED

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 85508-5001 2022-85508-5001 1137218-85508-5001 85508-5001 8486708 8486708P 85508-5001 84M8219 85508-5001
Product Name 1.5A 125V Electronic Connector Modular Connectors - 85508-5001 Connectors Ethernet Connectors Ethernet Connectors Modular Connectors / Ethernet Connectors Rj45, Jack, 8, 8, 1; Modular Connector Type Molex Connectors
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Termination Through Hole Through Hole Through Hole
Voltage Rating 125 volts 125 volts 125 volts
Current Rating 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data