Molex Connectors 85507-5001

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 85507-5001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
85507-5001
Connectors 85507-5001
TE TH IN.SHIELD CAT5 JACK 8/8

TE TH IN.SHIELD CAT5 JACK 8/8

Buy Now
Connectors - 85507-5001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
85507-5001
Connectors 85507-5001
Modular Connectors / Ethernet Connectors MDJCK 8/8 VT SHLD CAT 5

Modular Connectors / Ethernet Connectors MDJCK 8/8 VT SHLD CAT 5

Supplier's Site Datasheet
Cat5E Te Th In.shield Cat5 Jack 8/8 Rohs Compliant Molex - 29AC1583 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Te Th In.shield Cat5 Jack 8/8 Rohs Compliant Molex
29AC1583
Cat5E Te Th In.shield Cat5 Jack 8/8 Rohs Compliant Molex 29AC1583
CAT5E TE TH IN.SHIELD CAT5 JACK 8/8 ROHS COMPLIANT: YES

CAT5E TE TH IN.SHIELD CAT5 JACK 8/8 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Conn, Rj45, Jack, 1Port, 8P8C, Cat5E; Modular Connector Type Molex - 97Y6921 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45, Jack, 1Port, 8P8C, Cat5E; Modular Connector Type Molex
97Y6921
Conn, Rj45, Jack, 1Port, 8P8C, Cat5E; Modular Connector Type Molex 97Y6921
CONN, RJ45, JACK, 1PORT, 8P8C, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONN, RJ45, JACK, 1PORT, 8P8C, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 85507-5001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
85507-5001
Modular Connectors / Ethernet Connectors 85507-5001
Modular Connectors / Ethernet Connectors MDJCK 8/8 VT SHLD CAT 5

Modular Connectors / Ethernet Connectors MDJCK 8/8 VT SHLD CAT 5

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 85507-5001 85507-5001 85507-5001 29AC1583 97Y6921 85507-5001
Product Name Connectors Connectors Cat5E Te Th In.shield Cat5 Jack 8/8 Rohs Compliant Molex Conn, Rj45, Jack, 1Port, 8P8C, Cat5E; Modular Connector Type Molex Modular Connectors / Ethernet Connectors
Gender Female / Jack Female / Jack
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MB-142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers