Molex Connectors 85506-5002

Description
HIGH SPEED TOP ENTRY JACK LCP
Request a Quote Datasheet
Description
HIGH SPEED TOP ENTRY JACK LCP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 85506-5002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
85506-5002
Connectors 85506-5002
HIGH SPEED TOP ENTRY JACK LCP

HIGH SPEED TOP ENTRY JACK LCP

Buy Now
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex - 01AH8742 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex
01AH8742
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex 01AH8742
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 85506-5002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
85506-5002
Modular Connectors / Ethernet Connectors 85506-5002
Modular Connectors / Ethernet Connectors HIGH SPEED TOP ENTRY D TOP ENTRY JACK LCP

Modular Connectors / Ethernet Connectors HIGH SPEED TOP ENTRY D TOP ENTRY JACK LCP

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 85506-5002 01AH8742 85506-5002
Product Name Connectors Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex Modular Connectors / Ethernet Connectors
Gender Female / Jack
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products