Molex Ethernet Connectors 85505-5113

Description
Molex 85505-5113 RJ45 Connector
Request a Quote Datasheet
Description
Molex 85505-5113 RJ45 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connectors - 8486720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8486720
Ethernet Connectors 8486720
Molex 85505-5113 RJ45 Connector

Molex 85505-5113 RJ45 Connector

Supplier's Site
Ethernet Connectors - 8486720P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8486720P
Ethernet Connectors 8486720P
Molex 85505-5113 RJ45 Connector

Molex 85505-5113 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1676447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1676447
Ethernet Connectors 1676447
Molex 85505-5113 RJ45 Connector

Molex 85505-5113 RJ45 Connector

Supplier's Site
Modular Connectors - 85505-5113 - 968764-85505-5113 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 85505-5113
968764-85505-5113
Modular Connectors - 85505-5113 968764-85505-5113
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968764-85505-5113 Number of Positions: 8 Pitch: 2.54 mm Color: Black Connector Type: RJ45 Number of Positions Loaded: 8 Termination: Through Hole Contact Material: Bronze, Gold, Nickel Voltage Rating: 125 V Current Rating: 1.5 A Number of Contacts: 8 Gender: Female Length: 16.6 mm Shielding: Shielded Housing Material: Polymer Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 1 Height: 13.35 mm Number of Pins: 8 Plating: Tin Width: 16.6 mm Categories: Modular Connectors Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Depth: 18.8 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 125 V Max Voltage Rating (DC): 125 V REACH SVHC: Unknown Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968764-85505-5113
Number of Positions: 8
Pitch: 2.54 mm
Color: Black
Connector Type: RJ45
Number of Positions Loaded: 8
Termination: Through Hole
Contact Material: Bronze, Gold, Nickel
Voltage Rating: 125 V
Current Rating: 1.5 A
Number of Contacts: 8
Gender: Female
Length: 16.6 mm
Shielding: Shielded
Housing Material: Polymer
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Height: 13.35 mm
Number of Pins: 8
Plating: Tin
Width: 16.6 mm
Categories: Modular Connectors
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 18.8 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 125 V
Max Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-0

Buy Now
Singapore, Singapore
Electronic Connector
366-85505-5113
Electronic Connector 366-85505-5113
RJ11 Connector, 8 Pos, 1 Port, RA Thru-Hole, Shielded, Gold Plated Product overview: 85505-5113 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-85505-5113 can be used for catalog matching and distributor lookup.

RJ11 Connector, 8 Pos, 1 Port, RA Thru-Hole, Shielded, Gold Plated Product overview: 85505-5113 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-85505-5113 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Modular, Shielded / Filtered Plugs & Jacks - 85505-5113 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, Shielded / Filtered Plugs & Jacks
85505-5113
Connectors Modular, Shielded / Filtered Plugs & Jacks 85505-5113
8/8 HIGH SPEED MODULAR R/A JA K

8/8 HIGH SPEED MODULAR R/A JA K

Buy Now
Connector, Rj45, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Molex - 96M8715 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Molex
96M8715
Connector, Rj45, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Molex 96M8715
CONNECTOR, RJ45, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 85505-5113 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
85505-5113
Modular Connectors / Ethernet Connectors 85505-5113
Modular Connectors / Ethernet Connectors HIGH SPEED MOD JCK RA 8/8

Modular Connectors / Ethernet Connectors HIGH SPEED MOD JCK RA 8/8

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8486720 8486720P 968764-85505-5113 366-85505-5113 85505-5113 85505-5113 96M8715 85505-5113
Product Name Ethernet Connectors Ethernet Connectors Modular Connectors - 85505-5113 Electronic Connector Connectors Modular, Shielded / Filtered Plugs & Jacks Connector, Rj45, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Molex Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Through hole Through Hole Through Hole Mount
Termination Through Hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products