Molex Modular Connectors / Ethernet Connectors 85504-5001

Description
Modular Connectors / Ethernet Connectors MDJCK 8/8 RA LOPRO SHLD CAT 5E
Datasheet
Description
Modular Connectors / Ethernet Connectors MDJCK 8/8 RA LOPRO SHLD CAT 5E
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 85504-5001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
85504-5001
Modular Connectors / Ethernet Connectors 85504-5001
Modular Connectors / Ethernet Connectors MDJCK 8/8 RA LOPRO SHLD CAT 5E

Modular Connectors / Ethernet Connectors MDJCK 8/8 RA LOPRO SHLD CAT 5E

Buy Now Datasheet
Conn, Rj45 Jack, 8P8C, 1 Port, Th; Modular Connector Type Molex - 96W3689 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45 Jack, 8P8C, 1 Port, Th; Modular Connector Type Molex
96W3689
Conn, Rj45 Jack, 8P8C, 1 Port, Th; Modular Connector Type Molex 96W3689
CONN, RJ45 JACK, 8P8C, 1 PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONN, RJ45 JACK, 8P8C, 1 PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 85504-5001 96W3689
Product Name Modular Connectors / Ethernet Connectors Conn, Rj45 Jack, 8P8C, 1 Port, Th; Modular Connector Type Molex
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details