Molex Modular Connectors - 0855025005 855025005

Description
Manufacturer: Molex, LLC Win Source Part Number: 908554-0855025005 Series: 85502 Operating Temperature Range: -40°C ~ 85°C Features: Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3 Package: Reel - TR Mounting: Surface Mount Family Name: 085502 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 205 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3544DKR, WM3544TR, 085502-5005, 855025005, 85502-5005, WM3544CT
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908554-0855025005 Series: 85502 Operating Temperature Range: -40°C ~ 85°C Features: Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3 Package: Reel - TR Mounting: Surface Mount Family Name: 085502 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 205 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3544DKR, WM3544TR, 085502-5005, 855025005, 85502-5005, WM3544CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - 0855025005 - 908554-0855025005 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 0855025005
908554-0855025005
Modular Connectors - 0855025005 908554-0855025005
Manufacturer: Molex, LLC Win Source Part Number: 908554-0855025005 Series: 85502 Operating Temperature Range: -40°C ~ 85°C Features: Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3 Package: Reel - TR Mounting: Surface Mount Family Name: 085502 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 205 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3544DKR, WM3544TR, 085502-5005, 855025005, 85502-5005, WM3544CT

Manufacturer: Molex, LLC
Win Source Part Number: 908554-0855025005
Series: 85502
Operating Temperature Range: -40°C ~ 85°C
Features: Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3
Package: Reel - TR
Mounting: Surface Mount
Family Name: 085502
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 205
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM3544DKR, WM3544TR, 085502-5005, 855025005, 85502-5005, WM3544CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 908554-0855025005
Product Name Modular Connectors - 0855025005
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-00200MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers