Molex SMD 1.5A 125V Electronic Connector 85502-5007

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
SMD 1.5A 125V Electronic Connector
2022-85502-5007
SMD 1.5A 125V Electronic Connector 2022-85502-5007
6 Pos Female RA RJ45 Jack, 1.5A, 125V, Gold, SMD Product overview: 85502-5007 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, 125V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-85502-5007 can be used for catalog matching and distributor lookup.

6 Pos Female RA RJ45 Jack, 1.5A, 125V, Gold, SMD Product overview: 85502-5007 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, 125V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-85502-5007 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ethernet Connectors - 4233490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
4233490
Ethernet Connectors 4233490
Molex 85502-5007 RJ12 Connector

Molex 85502-5007 RJ12 Connector

Supplier's Site
Ethernet Connectors - 1707071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1707071
Ethernet Connectors 1707071
Molex 85502-5007 RJ12 Connector

Molex 85502-5007 RJ12 Connector

Supplier's Site
Modular Connectors - 85502-5007 - 1030257-85502-5007 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 85502-5007
1030257-85502-5007
Modular Connectors - 85502-5007 1030257-85502-5007
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030257-85502-5007 Packaging: Cut Tape Number of Positions: 6 Pitch: 1.27 mm Color: Black Number of Positions Loaded: 6 Termination: SMD/SMT Contact Material: Brass, Copper Voltage Rating: 125 V Current Rating: 1.5 A Number of Contacts: 6 Gender: Female Length: 16.16 mm Shielding: Unshielded Housing Material: Thermoplastic Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 1 Body Plating: Gold Contact Resistance: 20 mΩ Material: Polyamide Number of Pins: 6 Plating: Tin Width: 11.5 mm Categories: Modular Connectors Insulation Resistance: 500 MΩ Alternative Parts (Cross-Reference): 44144-0005; 43743-6001; 95501-6669; GMX-SMT2-S-66; GMX-SMT2-N-660855025 007; 855025007; Country of Origin: IE Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Depth: 18.1 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 125 V Max Voltage Rating (AC): 125 V REACH SVHC: Unknown Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030257-85502-5007
Packaging: Cut Tape
Number of Positions: 6
Pitch: 1.27 mm
Color: Black
Number of Positions Loaded: 6
Termination: SMD/SMT
Contact Material: Brass, Copper
Voltage Rating: 125 V
Current Rating: 1.5 A
Number of Contacts: 6
Gender: Female
Length: 16.16 mm
Shielding: Unshielded
Housing Material: Thermoplastic
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Body Plating: Gold
Contact Resistance: 20 mΩ
Material: Polyamide
Number of Pins: 6
Plating: Tin
Width: 11.5 mm
Categories: Modular Connectors
Insulation Resistance: 500 MΩ
Alternative Parts (Cross-Reference): 44144-0005; 43743-6001; 95501-6669; GMX-SMT2-S-66; GMX-SMT2-N-660855025007; 855025007;
Country of Origin: IE
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 18.1 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 125 V
Max Voltage Rating (AC): 125 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-0

Buy Now
Rj12, Jack, 6, 6, 1; Modular Connector Type Molex - 54M3101 - Newark, An Avnet Company
Chicago, IL, United States
Rj12, Jack, 6, 6, 1; Modular Connector Type Molex
54M3101
Rj12, Jack, 6, 6, 1; Modular Connector Type Molex 54M3101
RJ12, JACK, 6, 6, 1; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Shielding:Unshielded RoHS Compliant: Yes

RJ12, JACK, 6, 6, 1; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Conn, Jack, 6P6C, 1 Port, Smt; Modular Connector Type Molex - 67X3444 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, Jack, 6P6C, 1 Port, Smt; Modular Connector Type Molex
67X3444
Modular Conn, Jack, 6P6C, 1 Port, Smt; Modular Connector Type Molex 67X3444
MODULAR CONN, JACK, 6P6C, 1 PORT, SMT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

MODULAR CONN, JACK, 6P6C, 1 PORT, SMT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 85502-5007 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
85502-5007
Modular Connectors / Ethernet Connectors 85502-5007
Modular Connectors / Ethernet Connectors RA MODULAR JACK SMT LOW PROFILE 6/6

Modular Connectors / Ethernet Connectors RA MODULAR JACK SMT LOW PROFILE 6/6

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 85502-5007 2022-85502-5007 4233490 1030257-85502-5007 54M3101 85502-5007
Product Name SMD 1.5A 125V Electronic Connector Ethernet Connectors Modular Connectors - 85502-5007 Rj12, Jack, 6, 6, 1; Modular Connector Type Molex Modular Connectors / Ethernet Connectors
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Termination SMD/SMT SMD/SMT SMD/SMT
Voltage Rating 125 volts 125 volts 125 volts
Current Rating 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data