Molex Ethernet Connectors 85502-5006

Description
Molex 85502-5006 RJ11 Connector
Request a Quote Datasheet
Description
Molex 85502-5006 RJ11 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connectors - 4233484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
4233484
Ethernet Connectors 4233484
Molex 85502-5006 RJ11 Connector

Molex 85502-5006 RJ11 Connector

Supplier's Site
Modular Connectors - 85502-5006 - 1010761-85502-5006 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 85502-5006
1010761-85502-5006
Modular Connectors - 85502-5006 1010761-85502-5006
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010761-85502-5006 Packaging: Cut Tape Number of Positions: 6 Pitch: 1.27 mm Color: Black Connector Type: Socket Termination: SMD/SMT Contact Material: Brass Voltage Rating: 125 V Current Rating: 1.5 A Number of Contacts: 6 Gender: Female Length: 16.16 mm Shielding: Unshielded Housing Material: Polymer Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Contact Resistance: 20 mΩ Material: Nylon Plating: Tin Width: 11.5 mm Categories: Modular Connectors Insulation Resistance: 500 MΩ Alternative Parts (Cross-Reference): 85502-5011; 95501-6669; 44144-0005; GMX-SMT2-S-66; GMX-SMT2-N-66; GMX-SMT2-S-640855025 006; 855-02-5006; 855025006; Country of Origin: IE Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 18.1 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050 Voltage Rating (AC): 125 V Max Voltage Rating (AC): 125 V REACH SVHC: Unknown Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010761-85502-5006
Packaging: Cut Tape
Number of Positions: 6
Pitch: 1.27 mm
Color: Black
Connector Type: Socket
Termination: SMD/SMT
Contact Material: Brass
Voltage Rating: 125 V
Current Rating: 1.5 A
Number of Contacts: 6
Gender: Female
Length: 16.16 mm
Shielding: Unshielded
Housing Material: Polymer
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Contact Resistance: 20 mΩ
Material: Nylon
Plating: Tin
Width: 11.5 mm
Categories: Modular Connectors
Insulation Resistance: 500 MΩ
Alternative Parts (Cross-Reference): 85502-5011; 95501-6669; 44144-0005; GMX-SMT2-S-66; GMX-SMT2-N-66; GMX-SMT2-S-640855025006; 855-02-5006; 855025006;
Country of Origin: IE
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 18.1 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050
Voltage Rating (AC): 125 V
Max Voltage Rating (AC): 125 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-0

Buy Now
Singapore, Singapore
SMD 1.5A 125V Electronic Connector
366-85502-5006
SMD 1.5A 125V Electronic Connector 366-85502-5006
6 Pos Female RA Jack, 1.5A, 125V, Gold/Tin Plated Brass, SMD Product overview: 85502-5006 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, 125V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-85502-5006 can be used for catalog matching and distributor lookup.

6 Pos Female RA Jack, 1.5A, 125V, Gold/Tin Plated Brass, SMD Product overview: 85502-5006 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, 125V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-85502-5006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular Connectors / Ethernet Connectors - 85502-5006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
85502-5006
Modular Connectors / Ethernet Connectors 85502-5006
Modular Connectors / Ethernet Connectors RA MODULAR JACK SMT LOW PROFILE 6/4

Modular Connectors / Ethernet Connectors RA MODULAR JACK SMT LOW PROFILE 6/4

Buy Now Datasheet
Ra Lp True Smt Jack 6/4 Side S.tabs Molex - 55M3564 - Newark, An Avnet Company
Chicago, IL, United States
Ra Lp True Smt Jack 6/4 Side S.tabs Molex
55M3564
Ra Lp True Smt Jack 6/4 Side S.tabs Molex 55M3564
RA LP TRUE SMT JACK 6/4 SIDE S.TABS

RA LP TRUE SMT JACK 6/4 SIDE S.TABS

Supplier's Site Datasheet
Jack, Right Angle, Smt, 6/4; Modular Connector Type Molex - 62M3111 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Right Angle, Smt, 6/4; Modular Connector Type Molex
62M3111
Jack, Right Angle, Smt, 6/4; Modular Connector Type Molex 62M3111
JACK, RIGHT ANGLE, SMT, 6/4; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Connector RoHS Compliant: Yes

JACK, RIGHT ANGLE, SMT, 6/4; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4233484 1010761-85502-5006 366-85502-5006 85502-5006 85502-5006 55M3564 62M3111
Product Name Ethernet Connectors Modular Connectors - 85502-5006 SMD 1.5A 125V Electronic Connector Modular Connectors / Ethernet Connectors Ra Lp True Smt Jack 6/4 Side S.tabs Molex Jack, Right Angle, Smt, 6/4; Modular Connector Type Molex
Category Modular Connector and RJ Connector
Connector Type RJ-11 Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Mounting Surface mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data