Product overview: 8550138 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-8550138 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1314894-8550138
Category: Connectors, Interconnects>Rectan
Series: KK396, 2878
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel (TR)
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Non-Gendered
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Molex
Base Product Number: 000855
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 340-8550138 | 1314894-8550138 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Contacts |
| Connector Type | Rectangular Connectors, Heavy Duty |