Molex Electronic Connector 8550101

Description
Contact SKT Crimp ST Cable Mount 22-30AWG KK® Reel Product overview: 8550101 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-8550101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact SKT Crimp ST Cable Mount 22-30AWG KK® Reel Product overview: 8550101 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-8550101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-8550101
Electronic Connector 332-8550101
Contact SKT Crimp ST Cable Mount 22-30AWG KK® Reel Product overview: 8550101 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-8550101 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 22-30AWG KK® Reel Product overview: 8550101 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-8550101 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Contacts - 1315131-8550101 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1315131-8550101
Connectors, Interconnects - Rectangular Connectors - Contacts 1315131-8550101
Win Source Part Number: 1315131-8550101 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: KK254, 2759 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 22-30 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 000855

Win Source Part Number: 1315131-8550101
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: KK254, 2759
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22-30 AWG
Contact Termination: Crimp
Pin or Socket: Non-Gendered
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Molex
Base Product Number: 000855

Buy Now Datasheet
CONN 22-30AWG CRIMP GOLD - 514-0008550101 - Utmel Electronic Limited
Hong Kong, China
CONN 22-30AWG CRIMP GOLD
514-0008550101
CONN 22-30AWG CRIMP GOLD 514-0008550101
CONN 22-30AWG CRIMP GOLD

CONN 22-30AWG CRIMP GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-8550101 1315131-8550101 514-0008550101
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Contacts CONN 22-30AWG CRIMP GOLD
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details