Molex Cable Assy, Crimp Skt-Skt, -999, 150Mm; Connector To Connector Molex 85409-0052

Description
CABLE ASSY, CRIMP SKT-SKT, -999, 150MM; Connector to Connector:PicoBlade Crimp Terminal Socket to PicoBlade Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:85409 Series; Jacket RoHS Compliant: Yes
Description
CABLE ASSY, CRIMP SKT-SKT, -999, 150MM; Connector to Connector:PicoBlade Crimp Terminal Socket to PicoBlade Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:85409 Series; Jacket RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Skt, -999, 150Mm; Connector To Connector Molex - 01P0602 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Skt, -999, 150Mm; Connector To Connector Molex
01P0602
Cable Assy, Crimp Skt-Skt, -999, 150Mm; Connector To Connector Molex 01P0602
CABLE ASSY, CRIMP SKT-SKT, -999, 150MM; Connector to Connector:PicoBlade Crimp Terminal Socket to PicoBlade Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:85409 Series; Jacket RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-SKT, -999, 150MM; Connector to Connector:PicoBlade Crimp Terminal Socket to PicoBlade Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:85409 Series; Jacket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01P0602
Product Name Cable Assy, Crimp Skt-Skt, -999, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details