Manufacturer: Molex
Category: Connectors, Interconnects- Coaxial Connectors (RF) -Coaxial Connector (RF) Assemblies
Series: 85305
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Style: SMP
Mounting Type: Surface Mount
Dielectric Material: Liquid Crystal Polymer (LCP)
Operating Temperature: -65°C ~ 155°C
Voltage Rating: 335 V
| Win Source Electronics | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Name | Connectors, Interconnects- Coaxial Connectors (RF) -Coaxial Connector (RF) Assemblies |
| Mounting | Surface Mount |