Molex Coaxial Connectors (RF) - 85305-0232 85305-0232

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031457-85305-0232 Packaging: Bulk Connector Type: Coaxial Termination: Solder Contact Material: Brass Voltage Rating: 335 V Number of Contacts: 1 Gender: Male Orientation: Straight Contact Plating: Gold Impedance: 50 Ω Body Plating: Gold Frequency: 40 GHz Height: 4.23 mm Plating: Gold Categories: Coaxial Connectors(RF) Alternative Parts (Cross-Reference): 1658260-1; 73415-3322; R222M00740W; 73415-2061; R113424000; 902-9040; 908-221010734156180; 0853050232; 73415-6180; 734156180; 853050232; Country of Origin: TW Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant REACH SVHC: Unknown
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031457-85305-0232 Packaging: Bulk Connector Type: Coaxial Termination: Solder Contact Material: Brass Voltage Rating: 335 V Number of Contacts: 1 Gender: Male Orientation: Straight Contact Plating: Gold Impedance: 50 Ω Body Plating: Gold Frequency: 40 GHz Height: 4.23 mm Plating: Gold Categories: Coaxial Connectors(RF) Alternative Parts (Cross-Reference): 1658260-1; 73415-3322; R222M00740W; 73415-2061; R113424000; 902-9040; 908-221010734156180; 0853050232; 73415-6180; 734156180; 853050232; Country of Origin: TW Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant REACH SVHC: Unknown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - 85305-0232 - 1031457-85305-0232 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 85305-0232
1031457-85305-0232
Coaxial Connectors (RF) - 85305-0232 1031457-85305-0232
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031457-85305-0232 Packaging: Bulk Connector Type: Coaxial Termination: Solder Contact Material: Brass Voltage Rating: 335 V Number of Contacts: 1 Gender: Male Orientation: Straight Contact Plating: Gold Impedance: 50 Ω Body Plating: Gold Frequency: 40 GHz Height: 4.23 mm Plating: Gold Categories: Coaxial Connectors(RF) Alternative Parts (Cross-Reference): 1658260-1; 73415-3322; R222M00740W; 73415-2061; R113424000; 902-9040; 908-221010734156180; 0853050232; 73415-6180; 734156180; 853050232; Country of Origin: TW Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant REACH SVHC: Unknown

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031457-85305-0232
Packaging: Bulk
Connector Type: Coaxial
Termination: Solder
Contact Material: Brass
Voltage Rating: 335 V
Number of Contacts: 1
Gender: Male
Orientation: Straight
Contact Plating: Gold
Impedance: 50 Ω
Body Plating: Gold
Frequency: 40 GHz
Height: 4.23 mm
Plating: Gold
Categories: Coaxial Connectors(RF)
Alternative Parts (Cross-Reference): 1658260-1; 73415-3322; R222M00740W; 73415-2061; R113424000; 902-9040; 908-221010734156180; 0853050232; 73415-6180; 734156180; 853050232;
Country of Origin: TW
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: Unknown

Buy Now
Singapore, Singapore
SMD 40GHz Electronic Connector
437-85305-0232
SMD 40GHz Electronic Connector 437-85305-0232
40GHz SMP Coaxial Plug, Brass, Gold, Surface Mount Product overview: 85305-0232 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 40GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-85305-0232 can be used for catalog matching and distributor lookup.

40GHz SMP Coaxial Plug, Brass, Gold, Surface Mount Product overview: 85305-0232 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 40GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-85305-0232 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Coax Conn, Smp, Plug, 50 Ohm, Pcb; Connector Type Molex - 32M0828 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Smp, Plug, 50 Ohm, Pcb; Connector Type Molex
32M0828
Rf Coax Conn, Smp, Plug, 50 Ohm, Pcb; Connector Type Molex 32M0828
RF COAX CONN, SMP, PLUG, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:40GHz RoHS Compliant: Yes

RF COAX CONN, SMP, PLUG, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:40GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 85305-0232 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
85305-0232
RF Connectors / Coaxial Connectors 85305-0232
RF Connectors / Coaxial Connectors SMP STRAIGHT PLUG PCB

RF Connectors / Coaxial Connectors SMP STRAIGHT PLUG PCB

Buy Now Datasheet
Connectors - 85305-0232 - ODG (Origin Data Global)
Shenzhen, China
Connectors
85305-0232
Connectors 85305-0232
RF Connectors / Coaxial Connectors SMP STRAIGHT PLUG PCB

RF Connectors / Coaxial Connectors SMP STRAIGHT PLUG PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1031457-85305-0232 437-85305-0232 32M0828 85305-0232 85305-0232
Product Name Coaxial Connectors (RF) - 85305-0232 SMD 40GHz Electronic Connector Rf Coax Conn, Smp, Plug, 50 Ohm, Pcb; Connector Type Molex RF Connectors / Coaxial Connectors Connectors
Termination Solder Solder
Mounting Surface Mount
Voltage Rating 335 volts 335 volts
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data