Molex Connector, Power Entry, Plug, 15A; Connector Type Molex 85266YL

Description
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:-; Connector Mounting:Cable Mount; Contact Termination:Screw; Gender:Plug; Voltage Rating:125VAC RoHS Compliant: Yes
Description
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:-; Connector Mounting:Cable Mount; Contact Termination:Screw; Gender:Plug; Voltage Rating:125VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 15A; Connector Type Molex - 50B2741 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A; Connector Type Molex
50B2741
Connector, Power Entry, Plug, 15A; Connector Type Molex 50B2741
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:-; Connector Mounting:Cable Mount; Contact Termination:Screw; Gender:Plug; Voltage Rating:125VAC RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:-; Connector Mounting:Cable Mount; Contact Termination:Screw; Gender:Plug; Voltage Rating:125VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50B2741
Product Name Connector, Power Entry, Plug, 15A; Connector Type Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male, RG58C/U - 8911 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Micro SIM Card Connector 8 Pin Flip Type Metal Body - ET-MI8PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details