Molex Electronic Connector 8520112

Description
Contact SKT Crimp ST Cable Mount 18-20AWG Trifurcon™ Reel Product overview: 8520112 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-8520112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact SKT Crimp ST Cable Mount 18-20AWG Trifurcon™ Reel Product overview: 8520112 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-8520112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-8520112
Electronic Connector 332-8520112
Contact SKT Crimp ST Cable Mount 18-20AWG Trifurcon™ Reel Product overview: 8520112 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-8520112 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 18-20AWG Trifurcon™ Reel Product overview: 8520112 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-8520112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 8520112 - 131762-0008520112 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 8520112
131762-0008520112
Rectangular Connectors - 8520112 131762-0008520112
Manufacturer: Molex, LLC Win Source Part Number: 131762-0008520112 Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 131762-0008520112
Packaging: Reel - TR
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Non-Gendered
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CONN 18-20AWG CRIMP TIN - 514-0008520112 - Utmel Electronic Limited
Hong Kong, China
CONN 18-20AWG CRIMP TIN
514-0008520112
CONN 18-20AWG CRIMP TIN 514-0008520112
CONN 18-20AWG CRIMP TIN

CONN 18-20AWG CRIMP TIN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-8520112 131762-0008520112 514-0008520112
Product Name Electronic Connector Rectangular Connectors - 8520112 CONN 18-20AWG CRIMP TIN
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details