Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 8520071

Description
Manufacturer: Molex Win Source Part Number: 1333817-0008520071 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered Standard Package: 7,000 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 08520071,WM2302CT-ND R,WM2302TR-NDR,WM230 2TR,8520071,2478-3-( P909),08520071-C,000 8-52-0071-C,0008-52- 0071,WM2302CT,08-52- 0071-C,08-52-0071,00 08520071-C Base Product Number: 000852 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333817-0008520071 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered Standard Package: 7,000 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 08520071,WM2302CT-ND R,WM2302TR-NDR,WM230 2TR,8520071,2478-3-( P909),08520071-C,000 8-52-0071-C,0008-52- 0071,WM2302CT,08-52- 0071-C,08-52-0071,00 08520071-C Base Product Number: 000852 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333817-0008520071 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333817-0008520071
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333817-0008520071
Manufacturer: Molex Win Source Part Number: 1333817-0008520071 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Wire Gauge: 18-24 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered Standard Package: 7,000 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 08520071,WM2302CT-ND R,WM2302TR-NDR,WM230 2TR,8520071,2478-3-( P909),08520071-C,000 8-52-0071-C,0008-52- 0071,WM2302CT,08-52- 0071-C,08-52-0071,00 08520071-C Base Product Number: 000852 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333817-0008520071
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Wire Gauge: 18-24 AWG
Contact Termination: Crimp
Pin or Socket: Non-Gendered
Standard Package: 7,000
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 08520071,WM2302CT-NDR,WM2302TR-NDR,WM2302TR,8520071,2478-3-(P909),08520071-C,0008-52-0071-C,0008-52-0071,WM2302CT,08-52-0071-C,08-52-0071,0008520071-C
Base Product Number: 000852
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333817-0008520071
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-FCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers