Molex Connector Housing, Rcpt, 66Pos; Product Range Molex 85084-0700

Description
CONNECTOR HOUSING, RCPT, 66POS; Product Range:SRC 85084 Series; Gender:Receptacle; No. of Positions:66Position s; Pitch Spacing:0.3mm; For Use With:Molex MX 33012 & MX150L 19434 Series Socket Contacts; Locking Type:Latch RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 66POS; Product Range:SRC 85084 Series; Gender:Receptacle; No. of Positions:66Position s; Pitch Spacing:0.3mm; For Use With:Molex MX 33012 & MX150L 19434 Series Socket Contacts; Locking Type:Latch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 66Pos; Product Range Molex - 53W5351 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 66Pos; Product Range Molex
53W5351
Connector Housing, Rcpt, 66Pos; Product Range Molex 53W5351
CONNECTOR HOUSING, RCPT, 66POS; Product Range:SRC 85084 Series; Gender:Receptacle; No. of Positions:66Position s; Pitch Spacing:0.3mm; For Use With:Molex MX 33012 & MX150L 19434 Series Socket Contacts; Locking Type:Latch RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 66POS; Product Range:SRC 85084 Series; Gender:Receptacle; No. of Positions:66Positions; Pitch Spacing:0.3mm; For Use With:Molex MX 33012 & MX150L 19434 Series Socket Contacts; Locking Type:Latch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 53W5351
Product Name Connector Housing, Rcpt, 66Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details