DIN 41612 Connectors FM 64/64 A+B STRAIGHT Product overview: 85040-0414 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64 A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 64 A, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-85040-0414 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982065-85040-0414
Packaging: Bulk
Number of Positions: 64
Pitch: 2.54 mm
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Current Rating: 1 A
Length: 95 mm
Housing Material: Polyester
Number of Circuits: 64
Orientation: Vertical
Contact Plating: Gold
Insulation Material: Polyester
Data Rate: 622 Mbps
Number of Columns: 32
Contact Resistance: 20 mΩ
Categories: DIN 41612 Connectors
Country of Origin: IN
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 8 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 1 kV
Flammability Rating: UL94 V-0
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 307-85040-0414 | 982065-85040-0414 |
| Product Name | 64 A Electronic Connector | DIN 41612 Connectors - 85040-0414 |
| Termination | Solder | Solder |