Molex Connector, Din 41612, Header, 96 Position, Th; Product Range Molex 85003-0567

Description
CONNECTOR, DIN 41612, HEADER, 96 POSITION, TH; Product Range:85003 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
CONNECTOR, DIN 41612, HEADER, 96 POSITION, TH; Product Range:85003 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Din 41612, Header, 96 Position, Th; Product Range Molex - 60H1007 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Header, 96 Position, Th; Product Range Molex
60H1007
Connector, Din 41612, Header, 96 Position, Th; Product Range Molex 60H1007
CONNECTOR, DIN 41612, HEADER, 96 POSITION, TH; Product Range:85003 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, DIN 41612, HEADER, 96 POSITION, TH; Product Range:85003 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 60H1007
Product Name Connector, Din 41612, Header, 96 Position, Th; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details