Molex Din 41612 Pcb Connector, Header, 96 Way; Product Range Molex 85003-0177

Description
DIN 41612 PCB CONNECTOR, HEADER, 96 WAY; Product Range:85003 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3Rows RoHS Compliant: Yes
Datasheet
Description
DIN 41612 PCB CONNECTOR, HEADER, 96 WAY; Product Range:85003 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Header, 96 Way; Product Range Molex - 60H0995 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Header, 96 Way; Product Range Molex
60H0995
Din 41612 Pcb Connector, Header, 96 Way; Product Range Molex 60H0995
DIN 41612 PCB CONNECTOR, HEADER, 96 WAY; Product Range:85003 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3Rows RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, HEADER, 96 WAY; Product Range:85003 Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 60H0995
Product Name Din 41612 Pcb Connector, Header, 96 Way; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

2-56 Threaded Turret Terminal .125
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details
Headers & Wire Housings - G125-MH11005L1R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details