Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 8500135

Description
Manufacturer: Molex Win Source Part Number: 1332965-0008500135 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 40.0µin (1.02µm) Wire Gauge: 22-30 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered Standard Package: 7,000 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM9727CT,08-50-0135, 0008-50-0135,WM9727D KR,08500135,WM9727DK RINACTIVE,0008500135 -ND,4809-(P918),WM97 27DKR-ND,000850-0135 ,8500135,WM9727TR Base Product Number: 000850 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332965-0008500135 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 40.0µin (1.02µm) Wire Gauge: 22-30 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered Standard Package: 7,000 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM9727CT,08-50-0135, 0008-50-0135,WM9727D KR,08500135,WM9727DK RINACTIVE,0008500135 -ND,4809-(P918),WM97 27DKR-ND,000850-0135 ,8500135,WM9727TR Base Product Number: 000850 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1332965-0008500135 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1332965-0008500135
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1332965-0008500135
Manufacturer: Molex Win Source Part Number: 1332965-0008500135 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 40.0µin (1.02µm) Wire Gauge: 22-30 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered Standard Package: 7,000 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM9727CT,08-50-0135, 0008-50-0135,WM9727D KR,08500135,WM9727DK RINACTIVE,0008500135 -ND,4809-(P918),WM97 27DKR-ND,000850-0135 ,8500135,WM9727TR Base Product Number: 000850 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332965-0008500135
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Contact Finish Thickness: 40.0µin (1.02µm)
Wire Gauge: 22-30 AWG
Contact Termination: Crimp
Pin or Socket: Non-Gendered
Standard Package: 7,000
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: WM9727CT,08-50-0135,0008-50-0135,WM9727DKR,08500135,WM9727DKRINACTIVE,0008500135-ND,4809-(P918),WM9727DKR-ND,000850-0135,8500135,WM9727TR
Base Product Number: 000850
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332965-0008500135
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

XC4 DIN Medium/High-Current Connectors - XC4A-4812 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details