Molex Connectors, Interconnects - Backplane Connectors - DIN 41612 850010036

Description
Manufacturer: Molex Win Source Part Number: 1333134-0850010036 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Tray Number of Positions: 64 Pitch: 0.100" (2.54mm) Features: Mounting Clips Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 24.0µin (0.61µm) Material Flammability Rating: UL94 V-0 Standard Package: 600 Mounting: Through Hole, Right Angle Style: B Level, Class: 2 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 85001-0036,085001-00 36,850010036,WM3571 Base Product Number: 085001 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333134-0850010036 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Tray Number of Positions: 64 Pitch: 0.100" (2.54mm) Features: Mounting Clips Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 24.0µin (0.61µm) Material Flammability Rating: UL94 V-0 Standard Package: 600 Mounting: Through Hole, Right Angle Style: B Level, Class: 2 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 85001-0036,085001-00 36,850010036,WM3571 Base Product Number: 085001 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1333134-0850010036 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1333134-0850010036
Connectors, Interconnects - Backplane Connectors - DIN 41612 1333134-0850010036
Manufacturer: Molex Win Source Part Number: 1333134-0850010036 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Tray Number of Positions: 64 Pitch: 0.100" (2.54mm) Features: Mounting Clips Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 24.0µin (0.61µm) Material Flammability Rating: UL94 V-0 Standard Package: 600 Mounting: Through Hole, Right Angle Style: B Level, Class: 2 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 85001-0036,085001-00 36,850010036,WM3571 Base Product Number: 085001 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333134-0850010036
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Packaging: Tray
Number of Positions: 64
Pitch: 0.100" (2.54mm)
Features: Mounting Clips
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 24.0µin (0.61µm)
Material Flammability Rating: UL94 V-0
Standard Package: 600
Mounting: Through Hole, Right Angle
Style: B
Level, Class: 2
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 85001-0036,085001-0036,850010036,WM3571
Base Product Number: 085001
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333134-0850010036
Product Name Connectors, Interconnects - Backplane Connectors - DIN 41612
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products