Molex Connectors, Interconnects - Backplane Connectors - DIN 41612 850010012

Description
Win Source Part Number: 1348540-0850010012 Category: Connectors, Interconnects - Backplane Connectors - DIN 41612 Series: 85001 Number of Positions: 32 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 24.0µin (0.61µm) Package: Bag Material Flammability Rating: UL94 V-0 Standard Package: 1,020 Style: B/2 (1/2 B) Level, Class: 2 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 085001 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1348540-0850010012 Category: Connectors, Interconnects - Backplane Connectors - DIN 41612 Series: 85001 Number of Positions: 32 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 24.0µin (0.61µm) Package: Bag Material Flammability Rating: UL94 V-0 Standard Package: 1,020 Style: B/2 (1/2 B) Level, Class: 2 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 085001 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1348540-0850010012 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1348540-0850010012
Connectors, Interconnects - Backplane Connectors - DIN 41612 1348540-0850010012
Win Source Part Number: 1348540-0850010012 Category: Connectors, Interconnects - Backplane Connectors - DIN 41612 Series: 85001 Number of Positions: 32 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 24.0µin (0.61µm) Package: Bag Material Flammability Rating: UL94 V-0 Standard Package: 1,020 Style: B/2 (1/2 B) Level, Class: 2 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 085001 Product Status: Obsolete

Win Source Part Number: 1348540-0850010012
Category: Connectors, Interconnects - Backplane Connectors - DIN 41612
Series: 85001
Number of Positions: 32
Pitch: 0.100" (2.54mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 24.0µin (0.61µm)
Package: Bag
Material Flammability Rating: UL94 V-0
Standard Package: 1,020
Style: B/2 (1/2 B)
Level, Class: 2
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 085001
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1348540-0850010012
Product Name Connectors, Interconnects - Backplane Connectors - DIN 41612
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4203 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details