Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 8500032

Description
Manufacturer: Molex Win Source Part Number: 1333536-0008500032 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Bulk Contact Finish: Tin Contact Finish Thickness: 40.0µin (1.02µm) Wire Gauge: 22-30 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered Standard Package: 80,000 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 08500032-E,WM2623,00 08-50-0032-E,0850003 2,4809-C-P902-L,0008 500032-E,08-50-0032, 0008-50-0032,8500032 ,08-50-0032-E,4809C- (P918)L Base Product Number: 000850 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333536-0008500032 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Bulk Contact Finish: Tin Contact Finish Thickness: 40.0µin (1.02µm) Wire Gauge: 22-30 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered Standard Package: 80,000 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 08500032-E,WM2623,00 08-50-0032-E,0850003 2,4809-C-P902-L,0008 500032-E,08-50-0032, 0008-50-0032,8500032 ,08-50-0032-E,4809C- (P918)L Base Product Number: 000850 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333536-0008500032 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333536-0008500032
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333536-0008500032
Manufacturer: Molex Win Source Part Number: 1333536-0008500032 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Bulk Contact Finish: Tin Contact Finish Thickness: 40.0µin (1.02µm) Wire Gauge: 22-30 AWG Contact Termination: Crimp Pin or Socket: Non-Gendered Standard Package: 80,000 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 08500032-E,WM2623,00 08-50-0032-E,0850003 2,4809-C-P902-L,0008 500032-E,08-50-0032, 0008-50-0032,8500032 ,08-50-0032-E,4809C- (P918)L Base Product Number: 000850 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333536-0008500032
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Bulk
Contact Finish: Tin
Contact Finish Thickness: 40.0µin (1.02µm)
Wire Gauge: 22-30 AWG
Contact Termination: Crimp
Pin or Socket: Non-Gendered
Standard Package: 80,000
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 08500032-E,WM2623,0008-50-0032-E,08500032,4809-C-P902-L,0008500032-E,08-50-0032,0008-50-0032,8500032,08-50-0032-E,4809C-(P918)L
Base Product Number: 000850
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333536-0008500032
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Headers, Male Pins - A28496-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCN-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details