Molex Circular Cable Assemblies 848639001

Description
Cable Assembly 3.25' (990.60mm)
Request a Quote Datasheet
Description
Cable Assembly 3.25' (990.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM21191-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM21191-ND
Circular Cable Assemblies WM21191-ND
Cable Assembly 3.25' (990.60mm)

Cable Assembly 3.25' (990.60mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number WM21191-ND
Product Name Circular Cable Assemblies
Cable Length 3.25 ft (9.91 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SV-292-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details