Molex Circular Cable Assemblies 848546038

Description
Cable Assembly 13.12' (4.00m)
Request a Quote Datasheet
Description
Cable Assembly 13.12' (4.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 0848546038-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
0848546038-ND
Circular Cable Assemblies 0848546038-ND
Cable Assembly 13.12' (4.00m)

Cable Assembly 13.12' (4.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0848546038-ND
Product Name Circular Cable Assemblies
Cable Length 13.12 ft (39.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-185-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-3M-BK-2-2LP-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details