SENSOR CONNECTOR; Product Range:84854 Series; Sensor Connector Size:1/2"-14; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67 RoHS Compliant: Yes
5 CIR. BULKHEAD MALE REC.
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 25M5492 | 60H0812 |
| Product Name | Sensor Connector; Product Range Molex | 5 Cir. Bulkhead Male Rec. Molex |
| Gender | Male / Plug |