Molex Circular Connector; Connector Type Molex 84750-4033

Description
CIRCULAR CONNECTOR; Connector Type:-; Series:-; Connector Body Material:-; Gender:-; Contact Gender:-; Connector Mounting:-; Connector Shell Size:-; Insert Arrangement:-; No. of Contacts:-; Contact Termination Type:- RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR; Connector Type:-; Series:-; Connector Body Material:-; Gender:-; Contact Gender:-; Connector Mounting:-; Connector Shell Size:-; Insert Arrangement:-; No. of Contacts:-; Contact Termination Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector; Connector Type Molex - 31C2463 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector; Connector Type Molex
31C2463
Circular Connector; Connector Type Molex 31C2463
CIRCULAR CONNECTOR; Connector Type:-; Series:-; Connector Body Material:-; Gender:-; Contact Gender:-; Connector Mounting:-; Connector Shell Size:-; Insert Arrangement:-; No. of Contacts:-; Contact Termination Type:- RoHS Compliant: Yes

CIRCULAR CONNECTOR; Connector Type:-; Series:-; Connector Body Material:-; Gender:-; Contact Gender:-; Connector Mounting:-; Connector Shell Size:-; Insert Arrangement:-; No. of Contacts:-; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31C2463
Product Name Circular Connector; Connector Type Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details