CIRCULAR CONNECTOR; Connector Type:-; Series:-; Connector Body Material:-; Gender:-; Contact Gender:-; Connector Mounting:-; Connector Shell Size:-; Insert Arrangement:-; No. of Contacts:-; Contact Termination Type:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 25M5452 |
| Product Name | Circular Connector; Connector Type Molex |
| Connector Type | Circular / Cylindrical Connectors |