Molex Circular Connector; Connector Type Molex 84750-0285

Description
CIRCULAR CONNECTOR; Connector Type:-; Series:-; Connector Body Material:-; Gender:-; Contact Gender:-; Connector Mounting:-; Connector Shell Size:-; Insert Arrangement:-; No. of Contacts:-; Contact Termination Type:- RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR; Connector Type:-; Series:-; Connector Body Material:-; Gender:-; Contact Gender:-; Connector Mounting:-; Connector Shell Size:-; Insert Arrangement:-; No. of Contacts:-; Contact Termination Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector; Connector Type Molex - 25M5451 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector; Connector Type Molex
25M5451
Circular Connector; Connector Type Molex 25M5451
CIRCULAR CONNECTOR; Connector Type:-; Series:-; Connector Body Material:-; Gender:-; Contact Gender:-; Connector Mounting:-; Connector Shell Size:-; Insert Arrangement:-; No. of Contacts:-; Contact Termination Type:- RoHS Compliant: Yes

CIRCULAR CONNECTOR; Connector Type:-; Series:-; Connector Body Material:-; Gender:-; Contact Gender:-; Connector Mounting:-; Connector Shell Size:-; Insert Arrangement:-; No. of Contacts:-; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M5451
Product Name Circular Connector; Connector Type Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Jacks, Plugs - 9218BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details