Molex Cables, Wires Fiber Optic Cables - 84740-0302 84740-0302

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026097-84740-0302 Number of Circuits: 5 Cable Length: 4 m Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 84740-0302847400302; Country of Origin: MX Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Wire/Cable Type: PVC
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026097-84740-0302 Number of Circuits: 5 Cable Length: 4 m Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 84740-0302847400302; Country of Origin: MX Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Wire/Cable Type: PVC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 84740-0302 - 84740-0302 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 84740-0302
84740-0302
Cables, Wires Fiber Optic Cables - 84740-0302 84740-0302
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026097-84740-0302 Number of Circuits: 5 Cable Length: 4 m Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 84740-0302847400302; Country of Origin: MX Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Wire/Cable Type: PVC

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026097-84740-0302
Number of Circuits: 5
Cable Length: 4 m
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 84740-0302847400302;
Country of Origin: MX
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Wire/Cable Type: PVC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 84740-0302
Product Name Cables, Wires Fiber Optic Cables - 84740-0302
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 384253 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00030 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photosensitive Singlemode Fiber, 1550-1650 nm, Bend Insensitive, FBG Sensor Arrays - F-SM1500-4.2/125 - Newport MKS
Specs
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.2900 to 0.3100
Maximum Attenuation 1.5 dB/km (0.4572 dB/1000 ft)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details