Molex Usb Cable, 3.0 A Rcpt-A Plug, 810Mm; Connector To Connector Molex 847330004

Description
USB CABLE, 3.0 A RCPT-A PLUG, 810MM; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:810mm; Cable Length - Imperial:2.66ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.0 A RCPT-A PLUG, 810MM; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:810mm; Cable Length - Imperial:2.66ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.0 A Rcpt-A Plug, 810Mm; Connector To Connector Molex - 74AC3317 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Rcpt-A Plug, 810Mm; Connector To Connector Molex
74AC3317
Usb Cable, 3.0 A Rcpt-A Plug, 810Mm; Connector To Connector Molex 74AC3317
USB CABLE, 3.0 A RCPT-A PLUG, 810MM; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:810mm; Cable Length - Imperial:2.66ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

USB CABLE, 3.0 A RCPT-A PLUG, 810MM; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:810mm; Cable Length - Imperial:2.66ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC3317
Product Name Usb Cable, 3.0 A Rcpt-A Plug, 810Mm; Connector To Connector Molex
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 2012477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details