Molex USB Cables 847320003

Description
Cable A Male to B Male (Circular Coupling) 6.56' (2.00m) Shielded
Request a Quote Datasheet
Description
Cable A Male to B Male (Circular Coupling) 6.56' (2.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 0847320003-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
0847320003-ND
USB Cables 0847320003-ND
Cable A Male to B Male (Circular Coupling) 6.56' (2.00m) Shielded

Cable A Male to B Male (Circular Coupling) 6.56' (2.00m) Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0847320003-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-35-MF-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,25M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details