Molex USB Cables 847290015

Description
USB 2.0 Cable A Female to Wire Leads (Circular Coupling) 3.75' (1.14m) Unshielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Female to Wire Leads (Circular Coupling) 3.75' (1.14m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 0847290015-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
0847290015-ND
USB Cables 0847290015-ND
USB 2.0 Cable A Female to Wire Leads (Circular Coupling) 3.75' (1.14m) Unshielded

USB 2.0 Cable A Female to Wire Leads (Circular Coupling) 3.75' (1.14m) Unshielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0847290015-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-735-XM-36 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details