USB CABLE, 2.0 A PLUG-SEALD A RCPT/6.82 ; Cable Length - Metric:2.08m; Cable Length - Imperial:6.82ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:84729 Series RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 8223318 | 59M8059 |
| Product Name | USB Cables | Usb Cable, 2.0 A Plug-Seald A Rcpt/6.82 ; Cable Length Metric Molex |
| Application | Computer | |
| Product Type | USB | USB |
| Cable Length | 6.56 ft (20 dm) | 6.82 ft (20.8 dm) |