Molex Usb Cable, Seal 2.0 A Plug-Free End/5.9 ; Cable Length Metric Molex 84729-0001

Description
USB CABLE, SEAL 2.0 A PLUG-FREE END/5.9 ; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:84729 Series RoHS Compliant: Yes
Description
USB CABLE, SEAL 2.0 A PLUG-FREE END/5.9 ; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:84729 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, Seal 2.0 A Plug-Free End/5.9 ; Cable Length Metric Molex - 99K0880 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Seal 2.0 A Plug-Free End/5.9 ; Cable Length Metric Molex
99K0880
Usb Cable, Seal 2.0 A Plug-Free End/5.9 ; Cable Length Metric Molex 99K0880
USB CABLE, SEAL 2.0 A PLUG-FREE END/5.9 ; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:84729 Series RoHS Compliant: Yes

USB CABLE, SEAL 2.0 A PLUG-FREE END/5.9 ; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:-; Product Range:84729 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99K0880
Product Name Usb Cable, Seal 2.0 A Plug-Free End/5.9 ; Cable Length Metric Molex
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Cable Assembly - 493-06171914-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details