Molex Plug, RJ45, 8 Position 84700-0002

Description
Features: Color: Black Durability (Mating Cycles) Min.: 500 Cycles Material Metal: Zinc Alloy Material Resin: Polyester Orientation: Right-Angle (Side Entry) Operating Temperature Range: –40°C to +60°C
Description
Features: Color: Black Durability (Mating Cycles) Min.: 500 Cycles Material Metal: Zinc Alloy Material Resin: Polyester Orientation: Right-Angle (Side Entry) Operating Temperature Range: –40°C to +60°C

Suppliers

Company
Product
Description
Supplier Links
Plug, RJ45, 8 Position - 70110935 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, RJ45, 8 Position
70110935
Plug, RJ45, 8 Position 70110935
Features: Color: Black Durability (Mating Cycles) Min.: 500 Cycles Material Metal: Zinc Alloy Material Resin: Polyester Orientation: Right-Angle (Side Entry) Operating Temperature Range: –40°C to +60°C

Features:

  • Color: Black
  • Durability (Mating Cycles) Min.: 500 Cycles
  • Material Metal: Zinc Alloy
  • Material Resin: Polyester
  • Orientation: Right-Angle (Side Entry)
  • Operating Temperature Range: –40°C to +60°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70110935
Product Name Plug, RJ45, 8 Position
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Modular Cable Assemblies - RJE1Y12915152401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
View Details
2 suppliers
Coaxial Cable - 1408008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details