MOLEX
84700-0001 -- CONNECTOR; RECEPTACLE; PCB; RJ45 CABLE
Molex
Connector; Receptacle; PCB; RJ45 cable
84700-0001
Description
Features:
Color: Black
Durability (Mating Cycles) Min.: 500 Cycles
Material Metal: Zinc Alloy
Material Resin: Polyester
Orientation: Right-Angle (Side Entry)
Operating Temperature Range: –40°C to +60°C
Description
Features:
Color: Black
Durability (Mating Cycles) Min.: 500 Cycles
Material Metal: Zinc Alloy
Material Resin: Polyester
Orientation: Right-Angle (Side Entry)
Operating Temperature Range: –40°C to +60°C
Suppliers
Connector; Receptacle; PCB; RJ45 cable
70110939
Features:
Color: Black
Durability (Mating Cycles) Min.: 500 Cycles
Material Metal: Zinc Alloy
Material Resin: Polyester
Orientation: Right-Angle (Side Entry)
Operating Temperature Range: –40°C to +60°C
Features:
- Color: Black
- Durability (Mating Cycles) Min.: 500 Cycles
- Material Metal: Zinc Alloy
- Material Resin: Polyester
- Orientation: Right-Angle (Side Entry)
- Operating Temperature Range: –40°C to +60°C
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
70110939 |
|
Product Name
|
Connector; Receptacle; PCB; RJ45 cable |
|
Application
|
Networking
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards / Certifications
UL Recognized Component Mark (US and Canadian)
View Details
Amphenol Communications Solutions
Application
LAN / Ethernet; Networking
View Details
2 suppliers
Douglas Electrical Components
Standards / Certifications
CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details