Molex Micro-D Connector, Plug, 25Pos, Thd; Connector Type Molex 83614-9012

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Micro-D Connector, Plug, 25Pos, Thd; Connector Type Molex - 18M8288 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Plug, 25Pos, Thd; Connector Type Molex
18M8288
Micro-D Connector, Plug, 25Pos, Thd; Connector Type Molex 18M8288
MICRO-D CONNECTOR, PLUG, 25POS, THD; Connector Type:Micro D; Series:83614; Gender:Plug; No. of Contacts:25; Contact Termination Type:Through Hole; Connector Mounting:PCB; Contact Plating:Gold; Contact Material:Beryllium Copper RoHS Compliant: Yes

MICRO-D CONNECTOR, PLUG, 25POS, THD; Connector Type:Micro D; Series:83614; Gender:Plug; No. of Contacts:25; Contact Termination Type:Through Hole; Connector Mounting:PCB; Contact Plating:Gold; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site
D-Sub Conn, Plug, 25Pos, Panel; No. Of Contacts Molex - 37AC1346 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 25Pos, Panel; No. Of Contacts Molex
37AC1346
D-Sub Conn, Plug, 25Pos, Panel; No. Of Contacts Molex 37AC1346
D-SUB CONN, PLUG, 25POS, PANEL; No. of Contacts:25Contacts; Gender:Plug; Product Range:83614 Series; Contact Termination Type:Solder; Connector Mounting:Panel Mount, Through Hole Mount Right Angle; Contact Plating:Gold Plated RoHS Compliant: Yes

D-SUB CONN, PLUG, 25POS, PANEL; No. of Contacts:25Contacts; Gender:Plug; Product Range:83614 Series; Contact Termination Type:Solder; Connector Mounting:Panel Mount, Through Hole Mount Right Angle; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 83614-9012 18M8288 37AC1346
Product Name Micro-D Connector, Plug, 25Pos, Thd; Connector Type Molex D-Sub Conn, Plug, 25Pos, Panel; No. Of Contacts Molex
Connector Type Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details