Molex D Sub Connectors 83612-9020

Description
Molex 83612-9020 D-Sub Connector
Request a Quote Datasheet
Description
Molex 83612-9020 D-Sub Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 1891392 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1891392
D Sub Connectors 1891392
Molex 83612-9020 D-Sub Connector

Molex 83612-9020 D-Sub Connector

Supplier's Site
D-Sub Conn, Plug, 15Pos, Panel; No. Of Contacts Molex - 74C1091 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 15Pos, Panel; No. Of Contacts Molex
74C1091
D-Sub Conn, Plug, 15Pos, Panel; No. Of Contacts Molex 74C1091
D-SUB CONN, PLUG, 15POS, PANEL; No. of Contacts:15Contacts; Gender:Plug; Product Range:83612 Series; Contact Termination Type:Through Hole; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Body Length:0.935" RoHS Compliant: Yes

D-SUB CONN, PLUG, 15POS, PANEL; No. of Contacts:15Contacts; Gender:Plug; Product Range:83612 Series; Contact Termination Type:Through Hole; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Body Length:0.935" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1891392 74C1091
Product Name D Sub Connectors D-Sub Conn, Plug, 15Pos, Panel; No. Of Contacts Molex
Connector Type D-Sub Connector D-Sub Connector
Gender Male / Plug Male / Plug
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Accessories - 2330-E11256-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details