Molex Electronic Connector 836119006

Description
CONN MICRO-D PLUG 9POS R/A SLDR Product overview: 836119006 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2011-836119006 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN MICRO-D PLUG 9POS R/A SLDR Product overview: 836119006 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2011-836119006 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2011-836119006
Electronic Connector 2011-836119006
CONN MICRO-D PLUG 9POS R/A SLDR Product overview: 836119006 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2011-836119006 can be used for catalog matching and distributor lookup.

CONN MICRO-D PLUG 9POS R/A SLDR Product overview: 836119006 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2011-836119006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D - SUB, D - SHAPED connectors - 836119006 - 766310-836119006 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 836119006
766310-836119006
D - SUB, D - SHAPED connectors - 836119006 766310-836119006
Manufacturer: Molex, LLC Win Source Part Number: 766310-836119006 Series: Commercial Micro-D Series 83611 Packaging: Tube Number of Positions: 9 Operating Temperature Range: -40°C ~ 125°C Features: Board Lock, Shielded Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Contact Material: Copper Alloy Connector Style: D-Type, Micro-D Current Rating: 1A Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Mounting: Panel Mount, Through Hole, Right Angle Flange Feature: Mating Side, Female Screwlock (2-56) Shell Material, Finish: Steel, Nickel Plated Shell Size, Connector Layout: 0.050 Pitch x 0.050 Row to Row Family Name: 83611 Categories: Connectors, Interconnects Introduction Date: September 22, 2009 ECCN: EAR99 Country of Origin: China, China, Mexico, Mexico, Mexico, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 766310-836119006
Series: Commercial Micro-D Series 83611
Packaging: Tube
Number of Positions: 9
Operating Temperature Range: -40°C ~ 125°C
Features: Board Lock, Shielded
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Contact Material: Copper Alloy
Connector Style: D-Type, Micro-D
Current Rating: 1A
Housing Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Mounting: Panel Mount, Through Hole, Right Angle
Flange Feature: Mating Side, Female Screwlock (2-56)
Shell Material, Finish: Steel, Nickel Plated
Shell Size, Connector Layout: 0.050 Pitch x 0.050 Row to Row
Family Name: 83611
Categories: Connectors, Interconnects
Introduction Date: September 22, 2009
ECCN: EAR99
Country of Origin: China, China, Mexico, Mexico, Mexico, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors - 836119006 - ODG (Origin Data Global)
Shenzhen, China
Connectors
836119006
Connectors 836119006
D-Sub / VGA Connectors ROHS

D-Sub / VGA Connectors ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2011-836119006 766310-836119006 836119006
Product Name Electronic Connector D - SUB, D - SHAPED connectors - 836119006 Connectors
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-FG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details