Molex Cable, Micro-D 25Pos Skt/free End, 18.5; Cable Length Imperial Molex 83424-9019

Description
CABLE, MICRO-D 25POS SKT/FREE END, 18.5"; Cable Length - Imperial:18.5"; Cable Length - Metric:470mm; Jacket Colour:-; Product Range:83424 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:Micro-D Socket, 25 Way; Connector Type RoHS Compliant: Yes
Datasheet
Description
CABLE, MICRO-D 25POS SKT/FREE END, 18.5"; Cable Length - Imperial:18.5"; Cable Length - Metric:470mm; Jacket Colour:-; Product Range:83424 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:Micro-D Socket, 25 Way; Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Micro-D 25Pos Skt/free End, 18.5; Cable Length Imperial Molex - 07AH5354 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Micro-D 25Pos Skt/free End, 18.5; Cable Length Imperial Molex
07AH5354
Cable, Micro-D 25Pos Skt/free End, 18.5; Cable Length Imperial Molex 07AH5354
CABLE, MICRO-D 25POS SKT/FREE END, 18.5"; Cable Length - Imperial:18.5"; Cable Length - Metric:470mm; Jacket Colour:-; Product Range:83424 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:Micro-D Socket, 25 Way; Connector Type RoHS Compliant: Yes

CABLE, MICRO-D 25POS SKT/FREE END, 18.5"; Cable Length - Imperial:18.5"; Cable Length - Metric:470mm; Jacket Colour:-; Product Range:83424 Series; SVHC:No SVHC (15-Jan-2019); Connector Type A:Micro-D Socket, 25 Way; Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH5354
Product Name Cable, Micro-D 25Pos Skt/free End, 18.5; Cable Length Imperial Molex
Cable Length 1.54 ft (4.7 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details