Molex Electronic Connector 83424-9014

Description
D-Sub Cables MICRO D RECT 25 POS commercial Product overview: 83424-9014 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-83424-9014 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
D-Sub Cables MICRO D RECT 25 POS commercial Product overview: 83424-9014 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-83424-9014 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
321-83424-9014
Electronic Connector 321-83424-9014
D-Sub Cables MICRO D RECT 25 POS commercial Product overview: 83424-9014 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-83424-9014 can be used for catalog matching and distributor lookup.

D-Sub Cables MICRO D RECT 25 POS commercial Product overview: 83424-9014 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-83424-9014 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - 83424-9014 - 1164114-83424-9014 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 83424-9014
1164114-83424-9014
Circular Connectors - 83424-9014 1164114-83424-9014
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164114-83424-9014 Packaging: Bulk Number of Positions: 25 Color: Black Number of Rows: 2 Current Rating: 1 A Number of Contacts: 25 Gender: Receptacle Length: 30.1 mm Shielding: Shielded Number of Circuits: 25 Number of Conductors: 25 Contact Plating: Gold Categories: Circular Connectors Insulation Resistance: 5 GΩ Alternative Parts (Cross-Reference): 0834249014; 83424-9014.; 834249014; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 350 V REACH SVHC: No SVHC Lead Pitch: 1.27 mm ELV: Compliant Max Operating Temperature: 70 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164114-83424-9014
Packaging: Bulk
Number of Positions: 25
Color: Black
Number of Rows: 2
Current Rating: 1 A
Number of Contacts: 25
Gender: Receptacle
Length: 30.1 mm
Shielding: Shielded
Number of Circuits: 25
Number of Conductors: 25
Contact Plating: Gold
Categories: Circular Connectors
Insulation Resistance: 5 GΩ
Alternative Parts (Cross-Reference): 0834249014; 83424-9014.; 834249014;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 350 V
REACH SVHC: No SVHC
Lead Pitch: 1.27 mm
ELV: Compliant
Max Operating Temperature: 70 °C

Buy Now
D Sub Connectors - 1789471 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1789471
D Sub Connectors 1789471
Molex 83424-9014 D-Sub Connector

Molex 83424-9014 D-Sub Connector

Supplier's Site
D Sub Connectors - 1789335 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1789335
D Sub Connectors 1789335
Molex 83424-9014 D-Sub Connector

Molex 83424-9014 D-Sub Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Cmd Recpt Kit 25 Cir Unassembled Rohs Compliant Molex - 01AH1714 - Newark, An Avnet Company
Chicago, IL, United States
Cmd Recpt Kit 25 Cir Unassembled Rohs Compliant Molex
01AH1714
Cmd Recpt Kit 25 Cir Unassembled Rohs Compliant Molex 01AH1714
CMD RECPT KIT 25 CIR UNASSEMBLED ROHS COMPLIANT: YES

CMD RECPT KIT 25 CIR UNASSEMBLED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 321-83424-9014 1164114-83424-9014 1789471 83424-9014 01AH1714
Product Name Electronic Connector Circular Connectors - 83424-9014 D Sub Connectors Cmd Recpt Kit 25 Cir Unassembled Rohs Compliant Molex
Gender Female / Jack Male / Plug; Female / Jack
Current Rating 1.0 amps 1.0 amps
Connector Type Circular / Cylindrical Connectors D-Sub Connector
Voltage Rating 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details