Molex Micro D Sub Housing, 15Pos, Da; No. Of Contacts Molex 834229014

Description
MICRO D SUB HOUSING, 15POS, DA; NO. OF CONTACTS:15CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:83422 SERIES; CONTACT TERMINATION TYPE:CRIMP; CONNECTOR MOUNTING:CABLE MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ROHS COMPLIANT: YES
Datasheet
Description
MICRO D SUB HOUSING, 15POS, DA; NO. OF CONTACTS:15CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:83422 SERIES; CONTACT TERMINATION TYPE:CRIMP; CONNECTOR MOUNTING:CABLE MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro D Sub Housing, 15Pos, Da; No. Of Contacts Molex - 57AC7709 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Housing, 15Pos, Da; No. Of Contacts Molex
57AC7709
Micro D Sub Housing, 15Pos, Da; No. Of Contacts Molex 57AC7709
MICRO D SUB HOUSING, 15POS, DA; NO. OF CONTACTS:15CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:83422 SERIES; CONTACT TERMINATION TYPE:CRIMP; CONNECTOR MOUNTING:CABLE MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ROHS COMPLIANT: YES

MICRO D SUB HOUSING, 15POS, DA; NO. OF CONTACTS:15CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:83422 SERIES; CONTACT TERMINATION TYPE:CRIMP; CONNECTOR MOUNTING:CABLE MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57AC7709
Product Name Micro D Sub Housing, 15Pos, Da; No. Of Contacts Molex
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details