Molex Cable Assembly, Micro D-Pigtail, 6.04Ft, Black; Connector Type A Molex 83422-9018

Description
CABLE ASSEMBLY, MICRO D-PIGTAIL, 6.04FT, BLACK; Connector Type A:Micro-D Socket, 15 Way; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:83422 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, MICRO D-PIGTAIL, 6.04FT, BLACK; Connector Type A:Micro-D Socket, 15 Way; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:83422 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Micro D-Pigtail, 6.04Ft, Black; Connector Type A Molex - 24M9898 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Micro D-Pigtail, 6.04Ft, Black; Connector Type A Molex
24M9898
Cable Assembly, Micro D-Pigtail, 6.04Ft, Black; Connector Type A Molex 24M9898
CABLE ASSEMBLY, MICRO D-PIGTAIL, 6.04FT, BLACK; Connector Type A:Micro-D Socket, 15 Way; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:83422 Series RoHS Compliant: Yes

CABLE ASSEMBLY, MICRO D-PIGTAIL, 6.04FT, BLACK; Connector Type A:Micro-D Socket, 15 Way; Connector Type B:Free End; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:83422 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24M9898
Product Name Cable Assembly, Micro D-Pigtail, 6.04Ft, Black; Connector Type A Molex
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details