Manufacturer: Molex, LLC
Win Source Part Number: 766307-834219014
Series: Commercial Micro-D Series 83421
Packaging: Bulk
Number of Positions: 9
Operating Temperature Range: -40°C ~ 125°C
Features: Assembly Kit, Shielded
Connector Type: Receptacle for Female Contacts
Contact Type: Signal
Number of Rows: 2
Note: Contacts Not Included
Connector Style: D-Type, Micro-D
Mounting: Free Hanging (In-Line)
Flange Feature: Cable Side, Male Jackscrew (2-56)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Liquid Crystal Polymer (LCP)
Mating Cycles: 500
Shell Size, Connector Layout: 0.050 Pitch x 0.050 Row to Row
Family Name: 83421
Categories: Connectors, Interconnects
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Connector Accessories Kit Straight Bag Product overview: 834219014 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-834219014 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 766307-834219014 | 321-834219014 |
| Product Name | D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 834219014 | Electronic Connector |
| Mounting | Free Hanging (In-Line) |