Molex Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts 830009502

Description
Win Source Part Number: 1381190-0830009502 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Contacts Series: Commercial Micro-D Series 83000 Type: Signal Features: Insulation Support Contact Type: Female Socket Contact Finish: Gold Contact Finish Thickness: 5.00µin (0.127µm) Package: Tape & Reel Contact Form: Stamped Wire Gauge: 26-28 AWG Contact Termination: Crimp Contact Material: Beryllium Copper Standard Package: 5,000 pcs ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex, LLC Base Product Number: 083000 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381190-0830009502 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Contacts Series: Commercial Micro-D Series 83000 Type: Signal Features: Insulation Support Contact Type: Female Socket Contact Finish: Gold Contact Finish Thickness: 5.00µin (0.127µm) Package: Tape & Reel Contact Form: Stamped Wire Gauge: 26-28 AWG Contact Termination: Crimp Contact Material: Beryllium Copper Standard Package: 5,000 pcs ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex, LLC Base Product Number: 083000 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts - 1381190-0830009502 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
1381190-0830009502
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts 1381190-0830009502
Win Source Part Number: 1381190-0830009502 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Contacts Series: Commercial Micro-D Series 83000 Type: Signal Features: Insulation Support Contact Type: Female Socket Contact Finish: Gold Contact Finish Thickness: 5.00µin (0.127µm) Package: Tape & Reel Contact Form: Stamped Wire Gauge: 26-28 AWG Contact Termination: Crimp Contact Material: Beryllium Copper Standard Package: 5,000 pcs ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex, LLC Base Product Number: 083000 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381190-0830009502
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Contacts
Series: Commercial Micro-D Series 83000
Type: Signal
Features: Insulation Support
Contact Type: Female Socket
Contact Finish: Gold
Contact Finish Thickness: 5.00µin (0.127µm)
Package: Tape & Reel
Contact Form: Stamped
Wire Gauge: 26-28 AWG
Contact Termination: Crimp
Contact Material: Beryllium Copper
Standard Package: 5,000 pcs
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Molex, LLC
Base Product Number: 083000
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1381190-0830009502
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details